Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0475
|
No stock
|
Buy Now | |
Avnet America
from US$0.0286
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0286
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0352
|
-
|
Buy Now | |
Newark Electronics
from US$0.0420
|
-
|
Buy Now | |
element14
from US$0.0499
|
-
|
Buy Now | |
Avnet Asia
from US$0.0300
|
-
|
Buy Now |
Clamping Voltage Vc Max | 7V |
---|---|
No. of Pins | 2Pins |
Power Dissipation Pd | 250mW |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - |
RoHS Compliant | Yes |
Diode TVS Single Bi-Directional 3.3V 35W 2-Pin X1-DFN1006 T/R | Avnet America |
Single 35 W 3.3 V Bi-Directional Surface Mount TVS Diode - X1-DFN1006-2 | Future Electronics |
ESD PROT. 1CH 35W 5V X1DFN10062 | Rutronik |
Esd Protection Diode, X1-Dfn1006 | Newark Electronics |
Where can I find additional details, specifications and documents for a DESD3V3S1BL-7B?
Additional datasheets, footprints and schematics for DESD3V3S1BL-7B are listed on our Part Details page. You can also find images and similar parts to DESD3V3S1BL-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DESD3V3S1BL-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DESD3V3S1BL-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DESD3V3S1BL-7B fall under?
The DESD3V3S1BL-7B is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DESD3V3S1BL-7B when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DESD3V3S1BL-7B you can contact the distributor directly for product support, shipping queries etc.
Is the DESD3V3S1BL-7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DESD3V3S1BL-7B have stock available?
Authorised distributors including Avnet America, Future Electronics, Avnet Silica, Rutronik and Newark Electronics have stock available or on a lead time for DESD3V3S1BL-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DESD3V3S1BL-7B often in real-time on the comparison pages.
What if I can't find stock of DESD3V3S1BL-7B?
You can fill out our help required form which you can use to request a quote for DESD3V3S1BL-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.