Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
117,000
in stock
|
Buy Now | |
element14
from US$0.11
|
2,955
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
81
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 32V |
Power Dissipation Pd | 200W |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
DESD32 Series 34 V 4 A 200 W 36 pF Surface Mount TVS Diode - SOT-23-3 | Future Electronics |
32V CAN/LIN Bus Protector SOT23 | RS |
ESD PROT DIODE, 32V, SOT-23, 3PINS | element14 |
Diode, Esd, Aec-Q101, 32V, Sot-23 | Newark Electronics |
ESD Suppressor TVS 3-Pin SOT-23 T/R | Avnet Silica |
ESD PROTECTION 0,2KW SOT23 | Rutronik |
32V CAN/LIN Bus Protector SOT23 | Diodes Inc DESD32VS2SO-7 | RS Americas |
Where can I find additional details, specifications and documents for a DESD32VS2SO-7?
Additional datasheets, footprints and schematics for DESD32VS2SO-7 are listed on our Part Details page. You can also find images and similar parts to DESD32VS2SO-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DESD32VS2SO-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DESD32VS2SO-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DESD32VS2SO-7 fall under?
The DESD32VS2SO-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DESD32VS2SO-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DESD32VS2SO-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DESD32VS2SO-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DESD32VS2SO-7 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DESD32VS2SO-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DESD32VS2SO-7 often in real-time on the comparison pages.
What if I can't find stock of DESD32VS2SO-7?
You can fill out our help required form which you can use to request a quote for DESD32VS2SO-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.