Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,105
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,105
in stock
|
Buy Now | |
element14
from US$0.14
|
3,105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 41V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Power Dissipation Pd | 300mW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC |
RoHS Compliant | Yes |
DESD2CAN2SOQ Series 25.4 V 5 A CAN BUS ESD Protection Diode - SOT-23-3 | Future Electronics |
Esd Protection Diode, Sot-23 | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS Dual Bi-Dir ±30kV@Air Gap/±30kV@Contact Disc 3-Pin SOT-23 T/R | Avnet America |
ESD Suppressor TVS Dual Bi-Dir �30kV@Air Gap/�30kV@Contact Disc 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DESD2CAN2SOQ-7?
Additional datasheets, footprints and schematics for DESD2CAN2SOQ-7 are listed on our Part Details page. You can also find images and similar parts to DESD2CAN2SOQ-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DESD2CAN2SOQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DESD2CAN2SOQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DESD2CAN2SOQ-7 fall under?
The DESD2CAN2SOQ-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DESD2CAN2SOQ-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DESD2CAN2SOQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DESD2CAN2SOQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DESD2CAN2SOQ-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DESD2CAN2SOQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DESD2CAN2SOQ-7 often in real-time on the comparison pages.
What if I can't find stock of DESD2CAN2SOQ-7?
You can fill out our help required form which you can use to request a quote for DESD2CAN2SOQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.