Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$156.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$156.49
|
No stock
|
Buy Now |
Silicon Manufacturer | Aurel |
---|---|
Silicon Core Number | TX-AUDIO D.2.4/AE |
Kit Application Type | Communication |
Application Sub Type | Audio Transmitter |
Kit Contents | Board Only |
Product Range | - |
Accessory Type | Audio Board |
Development Tool Type | Hardware - Demo Board |
For Use With | TX-AUDIO-2.4/AE Demo Board |
Supported Devices | TX-AUDIO-2.4/AE |
Type | Demonstration Board |
DIGITAL AUDIO TX, 2.4GHZ, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a DEMO TX-AUDIO D.2.4/AE?
Additional datasheets, footprints and schematics for DEMO TX-AUDIO D.2.4/AE are listed on our Part Details page. You can also find images and similar parts to DEMO TX-AUDIO D.2.4/AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMO TX-AUDIO D.2.4/AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMO TX-AUDIO D.2.4/AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMO TX-AUDIO D.2.4/AE fall under?
The DEMO TX-AUDIO D.2.4/AE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMO TX-AUDIO D.2.4/AE when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMO TX-AUDIO D.2.4/AE you can contact the distributor directly for product support, shipping queries etc.
Is the DEMO TX-AUDIO D.2.4/AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMO TX-AUDIO D.2.4/AE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DEMO TX-AUDIO D.2.4/AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMO TX-AUDIO D.2.4/AE often in real-time on the comparison pages.
What if I can't find stock of DEMO TX-AUDIO D.2.4/AE?
You can fill out our help required form which you can use to request a quote for DEMO TX-AUDIO D.2.4/AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.