Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.01
|
No stock
|
Buy Now |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MPR031 |
Application Sub Type | Capacitive Touch |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Hardware - Demo Board |
Features | Allows User to Touch Two Simple Clear Buttons and View the LED Response |
Kit Features | Standalone Board Allows user to Touch 2 Simple Clear Buttons & View LED Response Using MPR031 |
Supported Devices | MPR031 |
Type | Capacitive Touch Sensor Controller |
CAPACITIVE TOUCH, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a DEMOMPR031?
Additional datasheets, footprints and schematics for DEMOMPR031 are listed on our Part Details page. You can also find images and similar parts to DEMOMPR031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOMPR031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOMPR031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOMPR031 fall under?
The DEMOMPR031 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMOMPR031 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOMPR031 you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOMPR031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOMPR031 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DEMOMPR031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOMPR031 often in real-time on the comparison pages.
What if I can't find stock of DEMOMPR031?
You can fill out our help required form which you can use to request a quote for DEMOMPR031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.