Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Pressure |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MPXM2102A MPXV5004G MPL115A2 MMA7361L |
Application Sub Type | Pressure Sensor |
Kit Contents | Demo Board with MPXM2102A MPXV5004G MPL115A2 & MMA7361L LCD Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Absolute & Gauge Pressure & Accelerometer Sensing Stand-alone Board Altitude with 1m Intervals |
Altitude Pressure Sensor, Experiment Design Board | Newark Electronics |
DEMOAPEXSENSOR | Avnet America |
DEMO BOARD, ALTITUDE PRESSURE EXPERIMENT | Farnell |
Where can I find additional details, specifications and documents for a DEMOAPEXSENSOR?
Additional datasheets, footprints and schematics for DEMOAPEXSENSOR are listed on our Part Details page. You can also find images and similar parts to DEMOAPEXSENSOR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOAPEXSENSOR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOAPEXSENSOR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOAPEXSENSOR fall under?
The DEMOAPEXSENSOR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMOAPEXSENSOR when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOAPEXSENSOR you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOAPEXSENSOR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOAPEXSENSOR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DEMOAPEXSENSOR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOAPEXSENSOR often in real-time on the comparison pages.
What if I can't find stock of DEMOAPEXSENSOR?
You can fill out our help required form which you can use to request a quote for DEMOAPEXSENSOR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.