Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD5421 |
Kit Application Type | Interface |
Application Sub Type | HART Modem |
Kit Contents | Evaluation Board AD5421 AD5700 ADuCM360 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Loop PWR-d 4-20mA + HART inter | Analog Devices |
Evaluation Kit, Hart Modem | Newark Electronics |
EVALUATION KIT, HART MODEM | element14 |
Where can I find additional details, specifications and documents for a DEMO-AD5700D2Z?
Additional datasheets, footprints and schematics for DEMO-AD5700D2Z are listed on our Part Details page. You can also find images and similar parts to DEMO-AD5700D2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMO-AD5700D2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMO-AD5700D2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMO-AD5700D2Z fall under?
The DEMO-AD5700D2Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMO-AD5700D2Z when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMO-AD5700D2Z you can contact the distributor directly for product support, shipping queries etc.
Is the DEMO-AD5700D2Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMO-AD5700D2Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DEMO-AD5700D2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMO-AD5700D2Z often in real-time on the comparison pages.
What if I can't find stock of DEMO-AD5700D2Z?
You can fill out our help required form which you can use to request a quote for DEMO-AD5700D2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.