Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
No distributors results available
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | Z Series |
Where can I find additional details, specifications and documents for a DEL-Z-01HQ-B?
Additional datasheets, footprints and schematics for DEL-Z-01HQ-B are listed on our Part Details page. You can also find images and similar parts to DEL-Z-01HQ-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-Z-01HQ-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-Z-01HQ-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-Z-01HQ-B fall under?
The DEL-Z-01HQ-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-Z-01HQ-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-Z-01HQ-B you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-Z-01HQ-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-Z-01HQ-B have stock available?
There is no stock from authorised distributors for DEL-Z-01HQ-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-Z-01HQ-B often in real-time on the comparison pages.
What if I can't find stock of DEL-Z-01HQ-B?
You can fill out our help required form which you can use to request a quote for DEL-Z-01HQ-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.