Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Where can I find additional details, specifications and documents for a DEL-XLR-3-11C?
Additional datasheets, footprints and schematics for DEL-XLR-3-11C are listed on our Part Details page. You can also find images and similar parts to DEL-XLR-3-11C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-XLR-3-11C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-XLR-3-11C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-XLR-3-11C fall under?
The DEL-XLR-3-11C is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to DEL-XLR-3-11C when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-XLR-3-11C you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-XLR-3-11C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-XLR-3-11C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DEL-XLR-3-11C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-XLR-3-11C often in real-time on the comparison pages.
What if I can't find stock of DEL-XLR-3-11C?
You can fill out our help required form which you can use to request a quote for DEL-XLR-3-11C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.