Status: | Unknown |
---|---|
Series: | Tmax T3 Series |
RoHS: | Unknown |
No distributors results available
Product Range | Tmax T3 Series |
---|---|
Voltage Rating VAC | 347VAC |
Voltage Rating VDC | 500VDC |
Current Rating | 200A |
No. of Poles | 3 Pole |
Circuit Breaker Mounting | Panel |
Where can I find additional details, specifications and documents for a DEL-T3N200TW?
Additional datasheets, footprints and schematics for DEL-T3N200TW are listed on our Part Details page. You can also find images and similar parts to DEL-T3N200TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-T3N200TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-T3N200TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-T3N200TW fall under?
The DEL-T3N200TW is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-T3N200TW when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-T3N200TW you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-T3N200TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-T3N200TW have stock available?
There is no stock from authorised distributors for DEL-T3N200TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-T3N200TW often in real-time on the comparison pages.
What if I can't find stock of DEL-T3N200TW?
You can fill out our help required form which you can use to request a quote for DEL-T3N200TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.