Status: | Unknown |
---|---|
Series: | T2007 Series |
RoHS: | Unknown |
No distributors results available
Product Range | T2007 Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 100V |
Contact Current AC Max | 5A |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Where can I find additional details, specifications and documents for a DEL-T200711TM?
Additional datasheets, footprints and schematics for DEL-T200711TM are listed on our Part Details page. You can also find images and similar parts to DEL-T200711TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-T200711TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-T200711TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-T200711TM fall under?
The DEL-T200711TM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to DEL-T200711TM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-T200711TM you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-T200711TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-T200711TM have stock available?
There is no stock from authorised distributors for DEL-T200711TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-T200711TM often in real-time on the comparison pages.
What if I can't find stock of DEL-T200711TM?
You can fill out our help required form which you can use to request a quote for DEL-T200711TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.