Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rack U Height | 3U |
---|---|
External Width - Metric | 448mm |
External Depth - Metric | 406mm |
For Use With | Open Relay Racks |
External Width - Imperial | 17.62" |
External Depth - Imperial | 16" |
Where can I find additional details, specifications and documents for a DEL-SA-1278-MG?
Additional datasheets, footprints and schematics for DEL-SA-1278-MG are listed on our Part Details page. You can also find images and similar parts to DEL-SA-1278-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-SA-1278-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-SA-1278-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-SA-1278-MG fall under?
The DEL-SA-1278-MG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-SA-1278-MG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-SA-1278-MG you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-SA-1278-MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-SA-1278-MG have stock available?
There is no stock from authorised distributors for DEL-SA-1278-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-SA-1278-MG often in real-time on the comparison pages.
What if I can't find stock of DEL-SA-1278-MG?
You can fill out our help required form which you can use to request a quote for DEL-SA-1278-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.