Status: | Unknown |
---|---|
Series: | System pro M compact S200 Series |
RoHS: | Unknown |
Prices starting from US$96.96
Distributor | Stock | ||
---|---|---|---|
element14
from US$96.96
|
-
|
Buy Now |
Product Range | System pro M compact S200 Series |
---|---|
Voltage Rating VAC | 277VAC |
Voltage Rating VDC | 125VDC |
Current Rating | 2A |
No. of Poles | 2 Pole |
Circuit Breaker Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a DEL-S202-K2?
Additional datasheets, footprints and schematics for DEL-S202-K2 are listed on our Part Details page. You can also find images and similar parts to DEL-S202-K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-S202-K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-S202-K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-S202-K2 fall under?
The DEL-S202-K2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-S202-K2 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-S202-K2 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-S202-K2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-S202-K2 have stock available?
Authorised distributors including element14 have stock available or on a lead time for DEL-S202-K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-S202-K2 often in real-time on the comparison pages.
What if I can't find stock of DEL-S202-K2?
You can fill out our help required form which you can use to request a quote for DEL-S202-K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.