Status: | Unknown |
---|---|
Series: | System pro M compact S200 Series |
RoHS: | Unknown |
No distributors results available
Product Range | System pro M compact S200 Series |
---|---|
Voltage Rating VAC | 277VAC |
Voltage Rating VDC | 60VDC |
Current Rating | 20A |
No. of Poles | 1 Pole |
Circuit Breaker Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a DEL-S201-K20?
Additional datasheets, footprints and schematics for DEL-S201-K20 are listed on our Part Details page. You can also find images and similar parts to DEL-S201-K20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-S201-K20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-S201-K20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-S201-K20 fall under?
The DEL-S201-K20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-S201-K20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-S201-K20 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-S201-K20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-S201-K20 have stock available?
There is no stock from authorised distributors for DEL-S201-K20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-S201-K20 often in real-time on the comparison pages.
What if I can't find stock of DEL-S201-K20?
You can fill out our help required form which you can use to request a quote for DEL-S201-K20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.