Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 4F |
---|---|
Capacitance Tolerance | 20% |
Voltage Rating | 3V |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Packaging | Each |
Product Range | LA Series |
ESR | 0.3ohm |
Where can I find additional details, specifications and documents for a DEL-PAS1020LA3R0405?
Additional datasheets, footprints and schematics for DEL-PAS1020LA3R0405 are listed on our Part Details page. You can also find images and similar parts to DEL-PAS1020LA3R0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-PAS1020LA3R0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-PAS1020LA3R0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-PAS1020LA3R0405 fall under?
The DEL-PAS1020LA3R0405 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEL-PAS1020LA3R0405 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-PAS1020LA3R0405 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-PAS1020LA3R0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-PAS1020LA3R0405 have stock available?
There is no stock from authorised distributors for DEL-PAS1020LA3R0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-PAS1020LA3R0405 often in real-time on the comparison pages.
What if I can't find stock of DEL-PAS1020LA3R0405?
You can fill out our help required form which you can use to request a quote for DEL-PAS1020LA3R0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.