Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 11.1V |
Breakdown Voltage Min | 12.4V |
Breakdown Voltage Max | 13.7V |
Clamping Voltage Vc Max | 18.2V |
Peak Pulse Current Ippm | 82A |
Where can I find additional details, specifications and documents for a DEL-NTE4918?
Additional datasheets, footprints and schematics for DEL-NTE4918 are listed on our Part Details page. You can also find images and similar parts to DEL-NTE4918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-NTE4918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-NTE4918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-NTE4918 fall under?
The DEL-NTE4918 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to DEL-NTE4918 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-NTE4918 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-NTE4918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-NTE4918 have stock available?
There is no stock from authorised distributors for DEL-NTE4918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-NTE4918 often in real-time on the comparison pages.
What if I can't find stock of DEL-NTE4918?
You can fill out our help required form which you can use to request a quote for DEL-NTE4918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.