Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 210mm |
External Width - Metric | 600mm |
External Depth - Metric | 400mm |
IP Rating | IP66 |
Body Color | Grey |
Where can I find additional details, specifications and documents for a DEL-ARCA 406021S?
Additional datasheets, footprints and schematics for DEL-ARCA 406021S are listed on our Part Details page. You can also find images and similar parts to DEL-ARCA 406021S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-ARCA 406021S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-ARCA 406021S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-ARCA 406021S fall under?
The DEL-ARCA 406021S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to DEL-ARCA 406021S when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-ARCA 406021S you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-ARCA 406021S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-ARCA 406021S have stock available?
There is no stock from authorised distributors for DEL-ARCA 406021S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-ARCA 406021S often in real-time on the comparison pages.
What if I can't find stock of DEL-ARCA 406021S?
You can fill out our help required form which you can use to request a quote for DEL-ARCA 406021S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.