Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.79
|
No stock
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 7/16 DIN |
Convert From Gender | Jack |
Convert To Coax Type | 4.3/10 DIN |
Convert To Gender | Plug |
Where can I find additional details, specifications and documents for a DEL-AD-716J4310P-1?
Additional datasheets, footprints and schematics for DEL-AD-716J4310P-1 are listed on our Part Details page. You can also find images and similar parts to DEL-AD-716J4310P-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-AD-716J4310P-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-AD-716J4310P-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-AD-716J4310P-1 fall under?
The DEL-AD-716J4310P-1 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DEL-AD-716J4310P-1 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-AD-716J4310P-1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-AD-716J4310P-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-AD-716J4310P-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DEL-AD-716J4310P-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-AD-716J4310P-1 often in real-time on the comparison pages.
What if I can't find stock of DEL-AD-716J4310P-1?
You can fill out our help required form which you can use to request a quote for DEL-AD-716J4310P-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.