Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 820 F |
---|---|
Voltage Rating | 16V |
Product Range | AVG Series |
AE Capacitor Case | Radial Can |
Packaging | Each |
Operating Temperature Min | -55 C |
Operating Temperature Max | 125 C |
Where can I find additional details, specifications and documents for a DEL-827AVG016MFBJ?
Additional datasheets, footprints and schematics for DEL-827AVG016MFBJ are listed on our Part Details page. You can also find images and similar parts to DEL-827AVG016MFBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-827AVG016MFBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-827AVG016MFBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-827AVG016MFBJ fall under?
The DEL-827AVG016MFBJ is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEL-827AVG016MFBJ when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-827AVG016MFBJ you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-827AVG016MFBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-827AVG016MFBJ have stock available?
There is no stock from authorised distributors for DEL-827AVG016MFBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-827AVG016MFBJ often in real-time on the comparison pages.
What if I can't find stock of DEL-827AVG016MFBJ?
You can fill out our help required form which you can use to request a quote for DEL-827AVG016MFBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.