Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
element14
from US$75.89
|
-
|
Buy Now |
Rack U Height | -, - |
---|---|
External Width - Metric | 455mm |
External Depth - Metric | 489mm |
For Use With | Cabinet Racks |
External Width - Imperial | 17.9" |
External Depth - Imperial | 19.25" |
Product Range | - |
Body Material | Steel |
Where can I find additional details, specifications and documents for a DEL-60-2380?
Additional datasheets, footprints and schematics for DEL-60-2380 are listed on our Part Details page. You can also find images and similar parts to DEL-60-2380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-60-2380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-60-2380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-60-2380 fall under?
The DEL-60-2380 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-60-2380 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-60-2380 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-60-2380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-60-2380 have stock available?
Authorised distributors including element14 have stock available or on a lead time for DEL-60-2380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-60-2380 often in real-time on the comparison pages.
What if I can't find stock of DEL-60-2380?
You can fill out our help required form which you can use to request a quote for DEL-60-2380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.