Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Series | SlimStack |
---|---|
Pitch Spacing | 0.4mm |
No. of Rows | 2 |
No. of Contacts | 20 |
Gender | Plug |
Contact Termination | Surface Mount Vertical |
Contact Plating | Gold |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a DEL-503308-2010?
Additional datasheets, footprints and schematics for DEL-503308-2010 are listed on our Part Details page. You can also find images and similar parts to DEL-503308-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-503308-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-503308-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-503308-2010 fall under?
The DEL-503308-2010 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to DEL-503308-2010 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-503308-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-503308-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-503308-2010 have stock available?
There is no stock from authorised distributors for DEL-503308-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-503308-2010 often in real-time on the comparison pages.
What if I can't find stock of DEL-503308-2010?
You can fill out our help required form which you can use to request a quote for DEL-503308-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.