Status: | Unknown |
---|---|
Series: | VPM Series |
RoHS: | Unknown |
No distributors results available
Power Rating | 160VA |
---|---|
Secondary Voltages | 2 x 120V |
Secondary Current Nom | 1.33A |
Transformer Mounting | Chassis |
Product Range | VPM Series |
Where can I find additional details, specifications and documents for a DEL-VPM240-670?
Additional datasheets, footprints and schematics for DEL-VPM240-670 are listed on our Part Details page. You can also find images and similar parts to DEL-VPM240-670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-VPM240-670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-VPM240-670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-VPM240-670 fall under?
The DEL-VPM240-670 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to DEL-VPM240-670 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-VPM240-670 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-VPM240-670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-VPM240-670 have stock available?
There is no stock from authorised distributors for DEL-VPM240-670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-VPM240-670 often in real-time on the comparison pages.
What if I can't find stock of DEL-VPM240-670?
You can fill out our help required form which you can use to request a quote for DEL-VPM240-670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.