Status: | Unknown |
---|---|
Series: | TRIAD MAGNETICS - TLD1040 Series |
RoHS: | Unknown |
No distributors results available
Product Range | TRIAD MAGNETICS - TLD1040 Series |
---|---|
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Output Current | 1.67A |
Output Voltage Max | 24V |
Output Power Max | 40W |
Where can I find additional details, specifications and documents for a DEL-TLD1040-24?
Additional datasheets, footprints and schematics for DEL-TLD1040-24 are listed on our Part Details page. You can also find images and similar parts to DEL-TLD1040-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-TLD1040-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-TLD1040-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-TLD1040-24 fall under?
The DEL-TLD1040-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DEL-TLD1040-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-TLD1040-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-TLD1040-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-TLD1040-24 have stock available?
There is no stock from authorised distributors for DEL-TLD1040-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-TLD1040-24 often in real-time on the comparison pages.
What if I can't find stock of DEL-TLD1040-24?
You can fill out our help required form which you can use to request a quote for DEL-TLD1040-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.