Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
RoHS: | Unknown |
No distributors results available
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
---|---|
Connector Shell Size | 14 |
Strain Relief Material | Aluminium |
Cable Exit Angle | 180 |
Where can I find additional details, specifications and documents for a DEL-M85049/10-17W?
Additional datasheets, footprints and schematics for DEL-M85049/10-17W are listed on our Part Details page. You can also find images and similar parts to DEL-M85049/10-17W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-M85049/10-17W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-M85049/10-17W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-M85049/10-17W fall under?
The DEL-M85049/10-17W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to DEL-M85049/10-17W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-M85049/10-17W you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-M85049/10-17W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-M85049/10-17W have stock available?
There is no stock from authorised distributors for DEL-M85049/10-17W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-M85049/10-17W often in real-time on the comparison pages.
What if I can't find stock of DEL-M85049/10-17W?
You can fill out our help required form which you can use to request a quote for DEL-M85049/10-17W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.