DEHR33A102KA2B Capacitors by Murata

CAP 1000PF 1 KV 10% R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 1000pF
Voltage Rating 1kV
Product Range -
Capacitance Tolerance ± 10%
Dielectric Characteristic R
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 125°C
SVHC No SVHC (07-Jul-2017)
Capacitance Tolerance ± ± 10%
Operating Temperature Range -25°C to +125°C

Alternative Descriptions

Ceramic Disc & Plate Capacitor, Deh Series, 1000 Pf, - 10%, R, 1 Kv, Radial Leaded |Murata DEHR33A102KA2B | Newark Electronics
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, � 10%, R, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEHR33A102KA2B?

Additional datasheets, footprints and schematics for DEHR33A102KA2B are listed on our Part Details page. You can also find images and similar parts to DEHR33A102KA2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEHR33A102KA2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEHR33A102KA2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEHR33A102KA2B fall under?

The DEHR33A102KA2B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DEHR33A102KA2B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEHR33A102KA2B you can contact the distributor directly for product support, shipping queries etc.

Is the DEHR33A102KA2B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEHR33A102KA2B have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for DEHR33A102KA2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEHR33A102KA2B often in real-time on the comparison pages.

What if I can't find stock of DEHR33A102KA2B?

You can fill out our help required form which you can use to request a quote for DEHR33A102KA2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay