DECE33J102ZC4B Capacitors by Murata

CAP 1000PF 6.3 KV E

Status: Unknown
Series: DEC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 1000pF
Voltage Rating 6.3kV
Product Range DEC Series
Capacitance Tolerance +80% -20%
Dielectric Characteristic E
Lead Spacing 10mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)
Body Diameter 11mm
Capacitance Tolerance ± +80% -20%
Insulation Resistance 10000Mohm
Lead Diameter 0.65mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Proof Voltage 12600V
Temp Coeff Tolerance + 22%
Temp Coeff Tolerance - -50%
Temperature Coeff. + 350ppm/°C
Temperature Coeff. - -1000ppm/°C
Temperature Coefficient -1000ppm/°C to +350ppm/°C
Tolerance + 80%
Tolerance - 20%
Voltage Rating V DC 6300V

Alternative Descriptions

Capacitor, Ceramic, 1000Pf 6.3Kv, Radial +80 -20% | Newark Electronics
CAP, 1000PF, 6.3 KV, E | element14
Single Layer Ceramic Capacitor, 1000 pF, 6.3 kV, -20%, +80%, E, 10 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DECE33J102ZC4B?

Additional datasheets, footprints and schematics for DECE33J102ZC4B are listed on our Part Details page. You can also find images and similar parts to DECE33J102ZC4B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DECE33J102ZC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DECE33J102ZC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DECE33J102ZC4B fall under?

The DECE33J102ZC4B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DECE33J102ZC4B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DECE33J102ZC4B you can contact the distributor directly for product support, shipping queries etc.

Is the DECE33J102ZC4B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DECE33J102ZC4B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for DECE33J102ZC4B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DECE33J102ZC4B often in real-time on the comparison pages.

What if I can't find stock of DECE33J102ZC4B?

You can fill out our help required form which you can use to request a quote for DECE33J102ZC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay