DECB33J471KC4B Capacitors by Murata

CAP 470PF 6.3 KV 10% B

Status: Unknown
Series: DEC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 470pF
Voltage Rating 6.3kV
Product Range DEC Series
Capacitance Tolerance ± 10%
Dielectric Characteristic B
Lead Spacing 10mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)
Body Diameter 10mm
Capacitance Tolerance ± ± 10%
Insulation Resistance 10000Mohm
Lead Diameter 0.65mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Proof Voltage 12600V
Temp Coeff Tolerance + 10%
Temp Coeff Tolerance - -10%
Temperature Coeff. + 350ppm/°C
Temperature Coeff. - -1000ppm/°C
Temperature Coefficient -1000ppm/°C to +350ppm/°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 6300V

Alternative Descriptions

Capacitor, Ceramic, 470Pf, 6.3Kv, Radial 10% | Newark Electronics
CAP, 470PF, 6.3 KV, 10%, B | element14
Single Layer Ceramic Capacitor, 470 pF, 6300 V, � 10%, B, 10 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DECB33J471KC4B?

Additional datasheets, footprints and schematics for DECB33J471KC4B are listed on our Part Details page. You can also find images and similar parts to DECB33J471KC4B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DECB33J471KC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DECB33J471KC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DECB33J471KC4B fall under?

The DECB33J471KC4B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DECB33J471KC4B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DECB33J471KC4B you can contact the distributor directly for product support, shipping queries etc.

Is the DECB33J471KC4B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DECB33J471KC4B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for DECB33J471KC4B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DECB33J471KC4B often in real-time on the comparison pages.

What if I can't find stock of DECB33J471KC4B?

You can fill out our help required form which you can use to request a quote for DECB33J471KC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay