Status: | Unknown |
---|---|
Series: | DEC Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 6.3kV |
Product Range | DEC Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | B |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 9mm |
Capacitance Tolerance ± | ± 10% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.65mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Proof Voltage | 12600V |
Temp Coeff Tolerance + | 10% |
Temp Coeff Tolerance - | -10% |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | -1000ppm/°C |
Temperature Coefficient | -1000ppm/°C to +350ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6300V |
Capacitor, Ceramic, 100Pf, 6.3Kv, Radial 10% | Newark Electronics |
CAP, 100PF, 6.3 KV, 10%, B | element14 |
Where can I find additional details, specifications and documents for a DECB33J101KC4B?
Additional datasheets, footprints and schematics for DECB33J101KC4B are listed on our Part Details page. You can also find images and similar parts to DECB33J101KC4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DECB33J101KC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DECB33J101KC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DECB33J101KC4B fall under?
The DECB33J101KC4B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DECB33J101KC4B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DECB33J101KC4B you can contact the distributor directly for product support, shipping queries etc.
Is the DECB33J101KC4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DECB33J101KC4B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DECB33J101KC4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DECB33J101KC4B often in real-time on the comparison pages.
What if I can't find stock of DECB33J101KC4B?
You can fill out our help required form which you can use to request a quote for DECB33J101KC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.