Status: | Unknown |
---|---|
Series: | DEC Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 6.3kV |
Product Range | DEC Series |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | SL |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 9mm |
Capacitance Tolerance ± | ± 5% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.65mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Proof Voltage | 12600V |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | -1000ppm/°C |
Temperature Coefficient | -1000ppm/°C to +350ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 6300V |
CAP, 22PF, 6.3 KV, 5%, SL | element14 |
Where can I find additional details, specifications and documents for a DEC1X3J220JC4B?
Additional datasheets, footprints and schematics for DEC1X3J220JC4B are listed on our Part Details page. You can also find images and similar parts to DEC1X3J220JC4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEC1X3J220JC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEC1X3J220JC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEC1X3J220JC4B fall under?
The DEC1X3J220JC4B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEC1X3J220JC4B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEC1X3J220JC4B you can contact the distributor directly for product support, shipping queries etc.
Is the DEC1X3J220JC4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEC1X3J220JC4B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DEC1X3J220JC4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEC1X3J220JC4B often in real-time on the comparison pages.
What if I can't find stock of DEC1X3J220JC4B?
You can fill out our help required form which you can use to request a quote for DEC1X3J220JC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.