Status: | Unknown |
---|---|
Series: | DEB Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2kV |
Product Range | DEB Series |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | F |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 9mm |
Capacitance Tolerance ± | +80% -20% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.65mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Proof Voltage | 4000V |
Temp Coeff Tolerance + | 30% |
Temp Coeff Tolerance - | -80% |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | -1000ppm/°C |
Temperature Coefficient | -1000ppm/°C to +350ppm/°C |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 2000V |
CAP, 4700PF, 2 KV, F | element14 |
Ceramic Disc & Plate Capacitor, Deb Series, 4700 Pf, +80%, -20%, F, 2 Kv, Radial Leaded Rohs Compliant: Yes |Murata DEBF33D472ZC2B | Newark Electronics |
Where can I find additional details, specifications and documents for a DEBF33D472ZC2B?
Additional datasheets, footprints and schematics for DEBF33D472ZC2B are listed on our Part Details page. You can also find images and similar parts to DEBF33D472ZC2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEBF33D472ZC2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEBF33D472ZC2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEBF33D472ZC2B fall under?
The DEBF33D472ZC2B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEBF33D472ZC2B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEBF33D472ZC2B you can contact the distributor directly for product support, shipping queries etc.
Is the DEBF33D472ZC2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEBF33D472ZC2B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DEBF33D472ZC2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEBF33D472ZC2B often in real-time on the comparison pages.
What if I can't find stock of DEBF33D472ZC2B?
You can fill out our help required form which you can use to request a quote for DEBF33D472ZC2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.