DEBF33A103ZA2B Capacitors by Murata

CAP 0.01µF 1 KV F

Status: Unknown
Series: DEB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 10000pF
Voltage Rating 1kV
Product Range DEB Series
Capacitance Tolerance +80% -30%
Dielectric Characteristic F
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (07-Jul-2017)
Body Diameter 10mm
Temperature Coefficient -1000ppm/°C to +350ppm/°C

Alternative Descriptions

CAP, 0.01µF, 1 KV, F | element14
Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20% | Newark Electronics
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, -20%, +80%, F, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEBF33A103ZA2B?

Additional datasheets, footprints and schematics for DEBF33A103ZA2B are listed on our Part Details page. You can also find images and similar parts to DEBF33A103ZA2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEBF33A103ZA2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEBF33A103ZA2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEBF33A103ZA2B fall under?

The DEBF33A103ZA2B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DEBF33A103ZA2B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEBF33A103ZA2B you can contact the distributor directly for product support, shipping queries etc.

Is the DEBF33A103ZA2B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEBF33A103ZA2B have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DEBF33A103ZA2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEBF33A103ZA2B often in real-time on the comparison pages.

What if I can't find stock of DEBF33A103ZA2B?

You can fill out our help required form which you can use to request a quote for DEBF33A103ZA2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay