Status: | Unknown |
---|---|
Series: | DEB Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 3.15kV |
Product Range | DEB Series |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | E |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 13mm |
Capacitance Tolerance ± | +80% -20% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.65mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Proof Voltage | 6300V |
Temp Coeff Tolerance + | 22% |
Temp Coeff Tolerance - | -50% |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | -1000ppm/°C |
Temperature Coefficient | -1000ppm/°C to +350ppm/°C |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 3150V |
CAP, 4700PF, 3.15 KV, E | element14 |
Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a DEBE33F472ZC3B?
Additional datasheets, footprints and schematics for DEBE33F472ZC3B are listed on our Part Details page. You can also find images and similar parts to DEBE33F472ZC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEBE33F472ZC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEBE33F472ZC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEBE33F472ZC3B fall under?
The DEBE33F472ZC3B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEBE33F472ZC3B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEBE33F472ZC3B you can contact the distributor directly for product support, shipping queries etc.
Is the DEBE33F472ZC3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEBE33F472ZC3B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DEBE33F472ZC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEBE33F472ZC3B often in real-time on the comparison pages.
What if I can't find stock of DEBE33F472ZC3B?
You can fill out our help required form which you can use to request a quote for DEBE33F472ZC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.