DEBB33A222KA2B Capacitors by Murata

CAP 2200PF 1 KV 10% B

Status: Unknown
Series: DEB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features


Specifications

Capacitance 2200pF
Voltage Rating 1kV
Product Range DEB Series
Capacitance Tolerance ± 10%
Dielectric Characteristic B
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (07-Jul-2017)
Body Diameter 9mm
Capacitance Tolerance ± ± 10%
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Temperature Coeff. + 350ppm/°C
Temperature Coeff. - -1000ppm/°C
Temperature Coefficient -1000ppm/°C to +350ppm/°C

Alternative Descriptions

CAP, 2200PF, 1 KV, 10%, B | Farnell
Ceramic Disc & Plate Capacitor, Deb Series, 2200 Pf, - 10%, B, 1 Kv, Radial Leaded Rohs Compliant: Yes |Murata DEBB33A222KA2B | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEBB33A222KA2B?

Additional datasheets, footprints and schematics for DEBB33A222KA2B are listed on our Part Details page. You can also find images and similar parts to DEBB33A222KA2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEBB33A222KA2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEBB33A222KA2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEBB33A222KA2B fall under?

The DEBB33A222KA2B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DEBB33A222KA2B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEBB33A222KA2B you can contact the distributor directly for product support, shipping queries etc.

Is the DEBB33A222KA2B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEBB33A222KA2B have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DEBB33A222KA2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEBB33A222KA2B often in real-time on the comparison pages.

What if I can't find stock of DEBB33A222KA2B?

You can fill out our help required form which you can use to request a quote for DEBB33A222KA2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay