Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz |
RF Filter Applications | Bluetooth, WLAN |
Filter Case Style | 1008 [2520 Metric] |
RoHS Compliant | Yes |
Filter, Band Pass, 2.4Ghz To 2.5Ghz | Newark Electronics |
Multilayer Chip FilterBPF2450MHz50Ohm-40°C to 85°C4-Pin1008Blister Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a DEA252450BT-2080B2?
Additional datasheets, footprints and schematics for DEA252450BT-2080B2 are listed on our Part Details page. You can also find images and similar parts to DEA252450BT-2080B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA252450BT-2080B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA252450BT-2080B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA252450BT-2080B2 fall under?
The DEA252450BT-2080B2 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA252450BT-2080B2 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA252450BT-2080B2 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA252450BT-2080B2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA252450BT-2080B2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for DEA252450BT-2080B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA252450BT-2080B2 often in real-time on the comparison pages.
What if I can't find stock of DEA252450BT-2080B2?
You can fill out our help required form which you can use to request a quote for DEA252450BT-2080B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.