Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 3Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz |
RF Filter Applications | Bluetooth, WLAN |
Filter Case Style | 0805 [2012 Metric] |
RoHS Compliant | Yes |
Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant: Yes |Tdk DEA202450BT-2175A1-H | Newark Electronics |
RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ | element14 |
DEA20 2450MHz SMD -40/85°C | Rutronik |
Where can I find additional details, specifications and documents for a DEA202450BT-2175A1-H?
Additional datasheets, footprints and schematics for DEA202450BT-2175A1-H are listed on our Part Details page. You can also find images and similar parts to DEA202450BT-2175A1-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA202450BT-2175A1-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA202450BT-2175A1-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA202450BT-2175A1-H fall under?
The DEA202450BT-2175A1-H is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA202450BT-2175A1-H when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA202450BT-2175A1-H you can contact the distributor directly for product support, shipping queries etc.
Is the DEA202450BT-2175A1-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA202450BT-2175A1-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for DEA202450BT-2175A1-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA202450BT-2175A1-H often in real-time on the comparison pages.
What if I can't find stock of DEA202450BT-2175A1-H?
You can fill out our help required form which you can use to request a quote for DEA202450BT-2175A1-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.