DEA1X3F101JA3B Capacitors by Murata

CAP 100PF 3.15 KV 5% SL

Status: Unknown
Series: DEA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 100pF
Voltage Rating 3.15kV
Product Range DEA Series
Capacitance Tolerance ± 5%
Dielectric Characteristic SL
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)
Body Diameter 5mm
Capacitance Tolerance ± ± 5%
Insulation Resistance 10000Mohm
Lead Diameter 0.65mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Proof Voltage 6300V
Temp Coeff Tolerance + 10%
Temp Coeff Tolerance - -5%
Temperature Coeff. + 350ppm/°C
Temperature Coeff. - -1000ppm/°C
Temperature Coefficient -1000ppm/°C to +350ppm/°C
Tolerance + 10%
Tolerance - 5%
Voltage Rating V DC 3150V

Alternative Descriptions

CAP, 100PF, 3.15 KV, 5%, SL | element14
Single Layer Ceramic Capacitor, 100 pF, 3150 V, � 5%, SL, 7.5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEA1X3F101JA3B?

Additional datasheets, footprints and schematics for DEA1X3F101JA3B are listed on our Part Details page. You can also find images and similar parts to DEA1X3F101JA3B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEA1X3F101JA3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA1X3F101JA3B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEA1X3F101JA3B fall under?

The DEA1X3F101JA3B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DEA1X3F101JA3B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEA1X3F101JA3B you can contact the distributor directly for product support, shipping queries etc.

Is the DEA1X3F101JA3B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEA1X3F101JA3B have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for DEA1X3F101JA3B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEA1X3F101JA3B often in real-time on the comparison pages.

What if I can't find stock of DEA1X3F101JA3B?

You can fill out our help required form which you can use to request a quote for DEA1X3F101JA3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay