Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Low Pass |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 3.3GHz a 3.8GHz |
RF Filter Applications | WiMAX |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
Rf Filter, Low Pass, 3.3Ghz To 3.8Ghz Rohs Compliant: Yes |Tdk DEA163800LT-5017C1 | Newark Electronics |
RF FILTER, LOW PASS, 3.3GHZ TO 3.8GHZ | element14 |
Multilayer Chip FilterLPF3500MHz50Ohm-40°C to 85°C6-Pin0603Blister Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a DEA163800LT-5017C1?
Additional datasheets, footprints and schematics for DEA163800LT-5017C1 are listed on our Part Details page. You can also find images and similar parts to DEA163800LT-5017C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA163800LT-5017C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA163800LT-5017C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA163800LT-5017C1 fall under?
The DEA163800LT-5017C1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA163800LT-5017C1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA163800LT-5017C1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA163800LT-5017C1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA163800LT-5017C1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DEA163800LT-5017C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA163800LT-5017C1 often in real-time on the comparison pages.
What if I can't find stock of DEA163800LT-5017C1?
You can fill out our help required form which you can use to request a quote for DEA163800LT-5017C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.