Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Low Pass |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 1.71GHz to 1.9GHz |
RF Filter Applications | DCS, PCS |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
Low Pass Filter LPF 1810MHz 50Ohm -40 to 85°C 6-Pin SMD Blister Plastic T/R | Avnet America |
Filter, Low Pass, 1.71Ghz To 1.9Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a DEA161910LT-5003C1?
Additional datasheets, footprints and schematics for DEA161910LT-5003C1 are listed on our Part Details page. You can also find images and similar parts to DEA161910LT-5003C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA161910LT-5003C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA161910LT-5003C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA161910LT-5003C1 fall under?
The DEA161910LT-5003C1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA161910LT-5003C1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA161910LT-5003C1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA161910LT-5003C1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA161910LT-5003C1 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for DEA161910LT-5003C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA161910LT-5003C1 often in real-time on the comparison pages.
What if I can't find stock of DEA161910LT-5003C1?
You can fill out our help required form which you can use to request a quote for DEA161910LT-5003C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.