Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Body Diameter | 16mm |
Colour | Black |
External Length / Height | 36mm |
External Width | 33mm |
Material | Thermoplastic |
Connector Accessories Backshell Shell Size 9 | Avnet America |
Where can I find additional details, specifications and documents for a DE77762-9?
Additional datasheets, footprints and schematics for DE77762-9 are listed on our Part Details page. You can also find images and similar parts to DE77762-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE77762-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE77762-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE77762-9 fall under?
The DE77762-9 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DE77762-9 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE77762-9 you can contact the distributor directly for product support, shipping queries etc.
Is the DE77762-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE77762-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for DE77762-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE77762-9 often in real-time on the comparison pages.
What if I can't find stock of DE77762-9?
You can fill out our help required form which you can use to request a quote for DE77762-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.