Status: | Unknown |
---|---|
Series: | DE6 Series |
RoHS: | Unknown |
Capacitance | 150pF |
---|---|
Product Range | DE6 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
SUPPRESSION CAP, 150PF, CLASS X1/Y2 | Farnell |
Cap Ceramic Disc 150pF 300VAC 10% Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a DE6B3KJ151KA3B?
Additional datasheets, footprints and schematics for DE6B3KJ151KA3B are listed on our Part Details page. You can also find images and similar parts to DE6B3KJ151KA3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE6B3KJ151KA3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE6B3KJ151KA3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE6B3KJ151KA3B fall under?
The DE6B3KJ151KA3B is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE6B3KJ151KA3B when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE6B3KJ151KA3B you can contact the distributor directly for product support, shipping queries etc.
Is the DE6B3KJ151KA3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE6B3KJ151KA3B have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for DE6B3KJ151KA3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE6B3KJ151KA3B often in real-time on the comparison pages.
What if I can't find stock of DE6B3KJ151KA3B?
You can fill out our help required form which you can use to request a quote for DE6B3KJ151KA3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.