Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.02
|
630
in stock
|
Buy Now | |
PEI-Genesis
from US$7.36
|
4,758
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.89
|
1,354
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$10.89
|
752
in stock
|
Buy Now | |
Rapid Electronics
from US$7.94
|
709
in stock
|
Buy Now | |
Chip One Stop
from US$7.37
|
709
in stock
|
Buy Now | |
element14
from US$8.49
|
630
in stock
|
Buy Now | |
Electro Enterprises
from US$10.11
|
245
in stock
|
Buy Now | |
RS Americas
from US$20.88
|
-
|
Buy Now | |
TTI Europe
from US$5.99
|
-
|
Buy Now |
D Sub Shell Size | DE |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | D Sub Backshell |
Connector Shell Size | DE |
Enclosure Material | Steel |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a DE44994?
Additional datasheets, footprints and schematics for DE44994 are listed on our Part Details page. You can also find images and similar parts to DE44994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE44994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE44994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE44994 fall under?
The DE44994 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DE44994 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE44994 you can contact the distributor directly for product support, shipping queries etc.
Is the DE44994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE44994 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Newark Electronics, Heilind Electronics and Rapid Electronics have stock available or on a lead time for DE44994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE44994 often in real-time on the comparison pages.
What if I can't find stock of DE44994?
You can fill out our help required form which you can use to request a quote for DE44994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.