DE2B3SA681KN3AT02F Murata Parts by Murata

SUPPRESSION CAP 680PF CLASS X1/Y2

Status: Unknown
Series: DE2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680pF
Product Range DE2 Series
Capacitance Tolerance ± 10%
Suppression Class X1 / Y2
Voltage Rating X 300V
Voltage Rating Y 250V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

680PF SAFETY X1/Y2 7.5MMLS | TTI Europe
Cap Ceramic Disc 680pF 250VAC 10% Thru-Hole Ammo Pack | Avnet America
SUPPRESSION CAP, 680PF, CLASS X1/Y2 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DE2B3SA681KN3AT02F?

Additional datasheets, footprints and schematics for DE2B3SA681KN3AT02F are listed on our Part Details page. You can also find images and similar parts to DE2B3SA681KN3AT02F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DE2B3SA681KN3AT02F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2B3SA681KN3AT02F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DE2B3SA681KN3AT02F fall under?

The DE2B3SA681KN3AT02F is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DE2B3SA681KN3AT02F when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DE2B3SA681KN3AT02F you can contact the distributor directly for product support, shipping queries etc.

Is the DE2B3SA681KN3AT02F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DE2B3SA681KN3AT02F have stock available?

Authorised distributors including TTI Europe, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for DE2B3SA681KN3AT02F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DE2B3SA681KN3AT02F often in real-time on the comparison pages.

What if I can't find stock of DE2B3SA681KN3AT02F?

You can fill out our help required form which you can use to request a quote for DE2B3SA681KN3AT02F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay