Status: | Unknown |
---|---|
Series: | DE2 Series |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Product Range | DE2 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 400V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Disc 330pF 400VAC 10% Thru-Hole Bulk | Avnet America |
SUPPRESSION CAP, 330PF, CLASS X1/Y2 | Farnell |
Where can I find additional details, specifications and documents for a DE2B3SA331KJ3BY02F?
Additional datasheets, footprints and schematics for DE2B3SA331KJ3BY02F are listed on our Part Details page. You can also find images and similar parts to DE2B3SA331KJ3BY02F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2B3SA331KJ3BY02F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2B3SA331KJ3BY02F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2B3SA331KJ3BY02F fall under?
The DE2B3SA331KJ3BY02F is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE2B3SA331KJ3BY02F when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2B3SA331KJ3BY02F you can contact the distributor directly for product support, shipping queries etc.
Is the DE2B3SA331KJ3BY02F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2B3SA331KJ3BY02F have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for DE2B3SA331KJ3BY02F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2B3SA331KJ3BY02F often in real-time on the comparison pages.
What if I can't find stock of DE2B3SA331KJ3BY02F?
You can fill out our help required form which you can use to request a quote for DE2B3SA331KJ3BY02F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.