Status: | Unknown |
---|---|
Series: | DE Series |
RoHS: | Unknown |
Prices starting from US$2.96
Contact Configuration | DPST |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | DE Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 440VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 230VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 250ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
Panasonic PCB Power Relay DE 2NO 8A DC 5V 250Ohm | Distrelec |
General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 5 Vdc, 8 A Rohs Compliant: Yes |Panasonic DE2A-L-5V | Newark Electronics |
Power Relay DPST-NO 440VAC 5VDC PC Pins Through Hole Tube | Avnet America |
Industrial Power RelayDE Relay | Panasonic Electronic Components DE2A-L-5V | RS Americas |
POWER RELAY, DPST, 5VDC, 8A, THD | element14 |
POWER RELAY 5V 16A | TTI Europe |
Where can I find additional details, specifications and documents for a DE2A-L-5V?
Additional datasheets, footprints and schematics for DE2A-L-5V are listed on our Part Details page. You can also find images and similar parts to DE2A-L-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2A-L-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2A-L-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2A-L-5V fall under?
The DE2A-L-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DE2A-L-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2A-L-5V you can contact the distributor directly for product support, shipping queries etc.
Is the DE2A-L-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2A-L-5V have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DE2A-L-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2A-L-5V often in real-time on the comparison pages.
What if I can't find stock of DE2A-L-5V?
You can fill out our help required form which you can use to request a quote for DE2A-L-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.