Status: | Unknown |
---|---|
Series: | DE(ADE) Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 4.5VDC |
Contact Current | 8A |
Product Range | DE(ADE) Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 202ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 22.3mA |
Coil Voltage VDC Nom | 4.5V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 25mm |
External Height | 12.5mm |
External Width | 12.5mm |
Nom Operating Power | 100mW |
Relay Type | Power |
POWER RELAY 4.5V 16A | TTI Europe |
RELAY, DPST-NO, 250VAC, 30VDC, 8A | Farnell |
Where can I find additional details, specifications and documents for a DE2A-L-4.5V?
Additional datasheets, footprints and schematics for DE2A-L-4.5V are listed on our Part Details page. You can also find images and similar parts to DE2A-L-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2A-L-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2A-L-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2A-L-4.5V fall under?
The DE2A-L-4.5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DE2A-L-4.5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2A-L-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the DE2A-L-4.5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2A-L-4.5V have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for DE2A-L-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2A-L-4.5V often in real-time on the comparison pages.
What if I can't find stock of DE2A-L-4.5V?
You can fill out our help required form which you can use to request a quote for DE2A-L-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.