Status: | Unknown |
---|---|
Series: | DE Series |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | DE Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 440VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 230VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 5.76kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant: Yes |Panasonic DE2A-L-24V | Newark Electronics |
POWER RELAY, DPST, 24VDC, 8A, THD | element14 |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a DE2A-L-24V?
Additional datasheets, footprints and schematics for DE2A-L-24V are listed on our Part Details page. You can also find images and similar parts to DE2A-L-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2A-L-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2A-L-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2A-L-24V fall under?
The DE2A-L-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DE2A-L-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2A-L-24V you can contact the distributor directly for product support, shipping queries etc.
Is the DE2A-L-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2A-L-24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DE2A-L-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2A-L-24V often in real-time on the comparison pages.
What if I can't find stock of DE2A-L-24V?
You can fill out our help required form which you can use to request a quote for DE2A-L-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.