Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Insulation Distance | [Between contact and coil] Min. 8 mm (Clearance and Creepage) |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 8.3 mA Reset coil: 8.3 mA |
Resistance [±10%] (at 20°C) | Set coil: 2,880 Ω Reset coil: 2,880 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Max. Switching Power (Resistive Load) | 2,000 VA (AC), 240 W (DC) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 8 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 50x103 ope. 8 A 30 V DC |
De Relay |Panasonic DE2A-L2-24V | Newark Electronics |
Electromechanical Relay DPST-NO 8A 24VDC 2.88KOhm Through Hole | Avnet America |
Industrial Power RelayDE Relay | Panasonic Electronic Components DE2A-L2-24V | RS Americas |
POWER RELAY DPST 8A 24V | TTI Europe |
Power Relay, 24 VDC, PC board8 A, 2A DPST-NO2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DE2A-L2-24V?
Additional datasheets, footprints and schematics for DE2A-L2-24V are listed on our Part Details page. You can also find images and similar parts to DE2A-L2-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2A-L2-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2A-L2-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2A-L2-24V fall under?
The DE2A-L2-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DE2A-L2-24V when available in the DE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2A-L2-24V you can contact the distributor directly for product support, shipping queries etc.
Is the DE2A-L2-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2A-L2-24V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Relay Specialties have stock available or on a lead time for DE2A-L2-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2A-L2-24V often in real-time on the comparison pages.
What if I can't find stock of DE2A-L2-24V?
You can fill out our help required form which you can use to request a quote for DE2A-L2-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.