Status: | Unknown |
---|---|
Series: | DE Series |
RoHS: | Unknown |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.18
|
316
in stock
|
Buy Now | |
PEI-Genesis
from US$7.70
|
36,592
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.33
|
3,017
in stock
|
Buy Now | |
Heilind Electronics
from US$12.33
|
1,676
in stock
|
Buy Now | |
RS Americas
from US$7.01
|
1,212
in stock
|
Buy Now | |
Newark Electronics
from US$11.34
|
524
in stock
|
Buy Now | |
element14
from US$9.52
|
316
in stock
|
Buy Now | |
Avnet America
from US$9.91
|
-
|
Buy Now | |
TTI Europe
from US$8.18
|
-
|
Buy Now |
Product Range | DE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Junction Shell Clamp |
Connector Shell Size | DE |
Enclosure Coating | Zinc |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Yellow Chromate |
---|---|
Depth external | 1.25" |
Length / Height external | 0.484" |
Material | Low-carbon Steel |
Product description | Unshielded Metal - Deep Cover |
Surface finish | Yellow Chromate over Cadmium |
Ways number of | 9 |
Width external | 1.203" |
Connector Accessories Deep Straight Clamp 9 POS | Avnet America |
Where can I find additional details, specifications and documents for a DE24657?
Additional datasheets, footprints and schematics for DE24657 are listed on our Part Details page. You can also find images and similar parts to DE24657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE24657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE24657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE24657 fall under?
The DE24657 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DE24657 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE24657 you can contact the distributor directly for product support, shipping queries etc.
Is the DE24657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE24657 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for DE24657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE24657 often in real-time on the comparison pages.
What if I can't find stock of DE24657?
You can fill out our help required form which you can use to request a quote for DE24657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.