Status: | Unknown |
---|---|
Series: | DE2 Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Product Range | DE2 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 300V |
Voltage Rating Y | 250V |
Operating Temperature Min | 20°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Disc 15pF 250VAC 10% Thru-Hole Bulk | Avnet America |
SUPPRESSION CAP, 15PF, CLASS X1/Y2 | Farnell |
Where can I find additional details, specifications and documents for a DE21XSA150KJ3BT02F?
Additional datasheets, footprints and schematics for DE21XSA150KJ3BT02F are listed on our Part Details page. You can also find images and similar parts to DE21XSA150KJ3BT02F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE21XSA150KJ3BT02F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE21XSA150KJ3BT02F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE21XSA150KJ3BT02F fall under?
The DE21XSA150KJ3BT02F is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE21XSA150KJ3BT02F when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE21XSA150KJ3BT02F you can contact the distributor directly for product support, shipping queries etc.
Is the DE21XSA150KJ3BT02F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE21XSA150KJ3BT02F have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for DE21XSA150KJ3BT02F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE21XSA150KJ3BT02F often in real-time on the comparison pages.
What if I can't find stock of DE21XSA150KJ3BT02F?
You can fill out our help required form which you can use to request a quote for DE21XSA150KJ3BT02F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.