DE1E3RA102MA4BP01F Murata Parts by Murata

SUPPRESSION CAP 1000PF CLASS X1/Y1

Status: Unknown
Series: DE1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Product Range DE1 Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y1
Voltage Rating X 440V
Voltage Rating Y 300V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Specialty Ceramic Capacitors 1000 pF, 20%, X1 / Y1, 440 Vac, 250 Vac, Radial Le | Future Electronics
Ceramic Suppression Capacitor, 1000 pF, ± 20%, X1 / Y1, 440 Vac, 250 Vac, Radial Leaded | Avnet America
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 | Farnell
Ceramic Suppression Capacitor, 1000 pF, � 20%, X1 / Y1, 440 Vac, 250 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DE1E3RA102MA4BP01F?

Additional datasheets, footprints and schematics for DE1E3RA102MA4BP01F are listed on our Part Details page. You can also find images and similar parts to DE1E3RA102MA4BP01F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DE1E3RA102MA4BP01F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1E3RA102MA4BP01F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DE1E3RA102MA4BP01F fall under?

The DE1E3RA102MA4BP01F is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DE1E3RA102MA4BP01F when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DE1E3RA102MA4BP01F you can contact the distributor directly for product support, shipping queries etc.

Is the DE1E3RA102MA4BP01F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DE1E3RA102MA4BP01F have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for DE1E3RA102MA4BP01F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DE1E3RA102MA4BP01F often in real-time on the comparison pages.

What if I can't find stock of DE1E3RA102MA4BP01F?

You can fill out our help required form which you can use to request a quote for DE1E3RA102MA4BP01F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay